|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Storage capacity
|
|
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
2 GB
|
| Player media type |
Flash memory |
| Mass storage class compliant |
Yes |
| Internal memory type |
NAND Flash |
| Music memory capacity, WMA |
Up to 950 tracks* |
| Built-in memory capacity |
2 GB |
|
Signal-to-Noise Ratio (SNR)
|
|
Is the ratio of signal intensity to noise intensity
> 80 dB
|
| Equalizer |
Classic Jazz Rock Dance Funk Hip Hop |
| Built-in microphone |
mono |
|
THD, total harmonic distortion
|
|
Total harmonic distortion is a measure of non-linear harmonic
distortion and is given in %. Non-linear harmonic distortions are
signals which were not present in the original before the signal was
converted by the headphones. These unwanted signals are caused by the
diaphragm, whose movements do not precisely move in time with the
electric signals that cause it to move. Unfortunately, this is a
feature of all electroacoustic transducers. Although it cannot be
completely eliminated, suitable steps can be taken to minimise it.
However, the user is not interested in why this distortion takes place
but in how great the level of distortion must be for it to become
perceptible. According to the findings of several research projects, a
total harmonic distortion of 1% in the frequency range of 100 to 2000
Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies
at 10%.
1%
|
| Frequency response |
80 - 18k |
| MP3 bit rates |
8-320 kbps and VBR |
| WMA bit rates |
5-192 kbps |
| Channel separation |
40 dB |
| MP3 sample rates |
8 11.025 16 22.050 24 32 44.1 48 KHz |
| WMA sample rates |
8, 11.025, 16, 22.050, 32, 44.1, 48 kHz |
| Audio compression formats |
WAV MP3 WMA |
| Output power |
2 x 3mW |
| Headphone connectivity |
3.5 mm |
| Headphones |
AY3812 |
| Voice recording |
ADPCM |
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
| Supported bands |
FM |
| Preset station quantity |
10 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
Full speed USB 2.0
|
| Speaker/ headphone/ line-out jack |
3.5 mm |
| USB port |
Full speed USB 2.0 |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display resolution
|
|
Resolution of the display for the system
QQVGA, 160 x 128 pixels, 65K colours
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
| Backlight |
yes |
| Display number of lines |
7 |
| ID3 Tag display |
Album title and artist name |
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065000 M
|
| Supported image formats |
JPEG |
| Slide show |
yes |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, ME, 2000
|
| Device manager |
to restore and upgrade |
| Media Converter |
Converts following format to player : Window media video |
|
| CD-ROM drive required |
yes |
| Internet connection required |
Yes (for access to updated support documents, manuals, future firmware and PC software upgrades) |
| USB required |
Free USB port |
| Battery technology |
Lithium-Ion Polymer |
|
Battery type
|
|
Description of battery supplied with the product
LI-Polymer
|
| Battery performance |
310mAh |
| Playtime internal battery |
Up to 10 hours audio or 2 hours video |
| Rechargeable |
Yes, via USB |
|
Continuous audio playback time
|
|
Number of hours on average for continuous play. This is dependent on the amount of memory available and the bitrate of the mp3s
10 h
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
48 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
79.6 x 42 x 11.9 mm
|
| Battery low indication |
Yes |
| Battery charging indication |
On User Interface |
| CD-ROM |
Yes , with IFU, Device Manager, Video Converter & Windows Media Player |
| Printed user guide |
Yes |
| USB cable |
AY3930 |
| Packaging type |
Clamshell |
| Blister dimensions (W x D x H) |
135 x 39 x 195 mm |
| Volume control |
Yes |
| Firmware upgradeable |
Yes |
| Channels quantity |
10 |
| Resolution |
QQVGA, 160 x 128 pixels, 65K colours |
| Input frequency |
80 - 18k |
| Lead-free soldered product |
Yes |
| SuperPlay |
Yes |
| SMV (video) |
Upto 450kbps, 160 x 128 , 11fps (Other video formats supported by using provided converter software) |
| Functions |
Keypad lock |
|
|
|
|
|
|
|
|
|
|
|